EN
  • EN
  • DE

LT1632IS8#TRPBF

Part No LT1632IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 45MHz
Current - Input Bias 1.15μA
Voltage - Input Offset 500μV
Operating Supply Current 4.6mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058507-LT1632IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1632IS8#TRPBF CAD Model

Description

The LT1632IS8#TRPBF is a versatile dual operational amplifier (op amp) designed by Linear Technology, which is renowned for its precision and durability in a wide array of electronic applications. This particular model boasts an "Over-The-Top" feature that allows the input voltage range to extend above the positive supply voltage, making it ideal for single supply operations and simplifying design in multi-rail systems.

Key Features:

  • Rail-to-Rail Input and Output: The LT1632IS8#TRPBF can operate with input and output signals that range from the negative to the positive supply rails, enhancing its versatility in various circuit configurations.
  • Wide Supply Voltage Range: This op amp can be powered by a supply voltage from 2.7V up to 44V, accommodating a broad spectrum of applications from low-voltage battery-powered devices to higher voltage industrial equipment.
  • Low Power Consumption: With a quiescent current of just 500µA per amplifier, it is a micropower device that helps to maintain energy efficiency in portable applications.
  • High Output Drive: Capable of driving loads as low as 600Ω, the LT1632IS8#TRPBF is well-suited for driving heavier loads without compromising performance.
  • Extended Input Common-Mode Range: The "Over-The-Top" input stage allows the op amp to accept input signals above the positive supply rail, providing designers with greater flexibility in mixed voltage systems.
  • Robust Packaging: Housed in an 8-lead SOIC package, it is designed to withstand harsh environments and is suitable for commercial-grade applications.

Applications:

  • Portable Instrumentation
  • Test Equipment
  • Sensor Interfaces
  • Active Filters
  • Buffer Amplifiers

The LT1632IS8#TRPBF from Linear Technology is an exceptional choice for engineers and designers looking for a reliable dual op amp that can handle a wide voltage range while offering micropower operation. Its ability to operate with inputs above the supply voltage and its rail-to-rail input and output make it a flexible and efficient solution for a multitude of electronic applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0877 $90.0877
2+ $73.9177 $147.8354
3+ $71.6088 $214.8264
4+ $69.2988 $277.1952
5+ $66.9888 $334.9440
6+ $60.0588 $360.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess