EN
  • EN
  • DE

LT1634AIS8-1.25#PBF

Part No LT1634AIS8-1.25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 100mA
Tolerance ±0.175%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Current - Cathode 7μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072309-LT1634AIS8-1.25#PBF
Ultra Librarian 3D Model Ultra Librarian LT1634AIS8-1.25#PBF CAD Model

Description

LT1634AIS8-1.25#PBF - Precision Micropower Shunt Voltage Reference

The LT1634AIS8-1.25#PBF is a high-precision shunt voltage reference from Linear Technology, designed for applications requiring a stable and accurate reference voltage. It is part of a family of micropower voltage references that operate at a low current while providing excellent temperature stability and low output noise. This makes the LT1634 ideal for portable and battery-powered applications where power efficiency is critical.

Key Features:

  • Voltage: The LT1634AIS8-1.25#PBF provides a fixed 1.25V output voltage, which is a standard reference voltage used in various analog circuits.
  • Accuracy: It offers an initial accuracy of ±0.1% and ensures minimal deviation over temperature, load, and time, which is essential for precision applications.
  • Temperature Stability: With a temperature coefficient as low as 10ppm/°C, users can rely on a consistent performance over a wide temperature range.
  • Low Operating Current: The device operates with a quiescent current of 20μA to 60μA, which is beneficial for power-sensitive designs.
  • Wide Operating Range: It can function over a wide cathode current range from 20μA to 20mA, providing flexibility in various circuit configurations.
  • Low Noise: The LT1634AIS8-1.25#PBF exhibits low output noise, making it suitable for high-precision analog-to-digital conversions and other noise-sensitive applications.
  • Package: This voltage reference comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable medical devices
  • Automotive electronics
  • Industrial controls
  • Precision power supplies

The LT1634AIS8-1.25#PBF is a reliable choice for designers looking for a stable voltage reference with minimal power consumption. Its robust feature set ensures high-performance operation in a broad array of applications, from precision instrumentation to automotive and consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1069 $62.2138
4+ $25.5236 $102.0944
7+ $24.7260 $173.0820
9+ $23.9284 $215.3556
11+ $23.1308 $254.4388
15+ $20.7380 $311.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess