EN
  • EN
  • DE

LT1636HS8#PBF

Part No LT1636HS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 220KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058532-LT1636HS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1636HS8#PBF CAD Model

Description

Product Overview: LT1636HS8#PBF

The LT1636HS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a blend of precision, low power consumption, and robustness, making it an ideal choice for a wide array of applications. This op-amp comes in an 8-lead SOIC package, providing a compact solution for space-constrained applications.

Key Features

  • Low Power Consumption: The LT1636HS8#PBF is engineered to operate with a low supply current, making it suitable for battery-powered devices and energy-sensitive applications without compromising performance.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating various design requirements and ensuring compatibility with both single and dual supply operations.
  • High Output Drive: Despite its low power design, this op-amp can deliver a high output current, providing the necessary drive capability for a variety of loads.
  • Stable with Capacitive Loads: The stability of the LT1636HS8#PBF with capacitive loads makes it a reliable choice for applications that involve driving capacitive inputs without oscillation or instability.
  • Low Offset Voltage: It features a low input offset voltage, which reduces error in precision applications and enhances overall accuracy.

Applications

With its versatile features, the LT1636HS8#PBF is suitable for a range of applications, including but not limited to:

  • Portable Instrumentation
  • Sensor Amplification
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices
  • Industrial Controls

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LT1636HS8#PBF is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability under various conditions. The robustness of this product makes it a reliable choice for demanding environments where precision and stability are critical.

In summary, the LT1636HS8#PBF op-amp from Linear Technology is a versatile and reliable component that offers a balance of low power consumption, high precision, and robust performance, suitable for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0208 $55.1040
12+ $9.0427 $108.5124
18+ $8.7601 $157.6818
24+ $8.4776 $203.4624
31+ $8.1950 $254.0450
41+ $7.3472 $301.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess