EN
  • EN
  • DE

LT1672IS8#PBF

Part No LT1672IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12KHZ RRO 8SO / Op Amp Single Precision Amplifier R-R I/O ±18V/36V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.005 V/μs
GBP - Gain Bandwidth Product 12kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.9μA
Output Current per Channel 1.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780594-LT1672IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1672
Introduction Date February 07, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1672IS8#PBF CAD Model

Description

Product Overview: LT1672IS8#PBF

The LT1672IS8#PBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This op-amp is part of Linear Technology's LT1672 product line, which is well-known for its low noise, low input bias currents, and excellent speed/power consumption ratio.

Key Features

  • Low Noise: The LT1672IS8#PBF boasts a low noise level, making it an ideal choice for applications that require high signal integrity and minimal distortion.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is suitable for high-speed signal processing applications, including filters, amplifiers, and control systems.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1672IS8#PBF is designed to operate with low power consumption, benefiting battery-powered devices and energy-efficient designs.
  • Stable with Capacitive Loads: The design of the LT1672IS8#PBF ensures stability when driving capacitive loads, a critical feature for applications involving digital-to-analog converters (DACs) or other capacitive components.

Applications

The versatility of the LT1672IS8#PBF makes it suitable for a wide range of applications, including:

  • Active filters
  • Photodiode amplification
  • Test equipment
  • Signal conditioning
  • Data acquisition systems
  • Audio electronics
  • Medical instrumentation

Package and Quality

The LT1672IS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. Linear Technology ensures that this product meets high-quality standards, with rigorous testing and quality control measures in place to guarantee performance and reliability.

Conclusion

In summary, the LT1672IS8#PBF from Linear Technology is a sophisticated operational amplifier that combines low noise, high speed, and low power consumption. Its ability to handle capacitive loads and its broad range of applications make it an excellent choice for designers looking for a reliable and efficient op-amp solution. Whether for professional-grade audio equipment, sensitive medical devices, or any other precision analog application, the LT1672IS8#PBF is engineered to deliver top-notch performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess