EN
  • EN
  • DE

LT1676IS8#PBF

Part No LT1676IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.55A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 51V
Output Current 550mA (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020295-LT1676IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1676IS8#PBF CAD Model

Description

LT1676IS8#PBF - Step-Down Switching Regulator

The LT1676IS8#PBF is a high-performance step-down switching regulator from Linear Technology, designed for power-efficient conversion of input voltages to lower output voltages with a high degree of accuracy and reliability. This component is particularly suitable for applications requiring a compact, high-efficiency power solution, such as portable devices, automotive electronics, and industrial systems.

Key Features

  • Wide Input Range: Capable of handling input voltages from 4.5V to 60V, the LT1676IS8#PBF is versatile for use in a variety of power systems.
  • High Efficiency: With an efficiency of up to 85%, this regulator ensures minimal power loss during the voltage conversion process, making it ideal for battery-powered applications.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to the input voltage level, offering flexibility for different circuit requirements.
  • Current Mode Operation: Provides excellent line and load transient response, making it stable and reliable under varying conditions.
  • Thermal Protection: Integrated thermal shutdown circuitry protects the device from overheating, enhancing its durability and lifespan.
  • Low Shutdown Current: The regulator features a low shutdown current of under 1µA, which is critical for power conservation in battery-operated devices.
  • Package: Housed in an 8-Lead SOIC package, the LT1676IS8#PBF is compact and suitable for space-constrained applications.

Applications

The LT1676IS8#PBF is designed to meet the needs of a wide range of applications, including:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Instrumentation
  • Telecommunications Infrastructure
  • Energy Harvesting Systems

With its robust design and versatile features, the LT1676IS8#PBF from Linear Technology stands out as a superior choice for designers looking for a reliable step-down regulator that can adapt to various power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4670 $61.8680
8+ $12.6908 $101.5264
13+ $12.2943 $159.8259
17+ $11.8977 $202.2609
22+ $11.5011 $253.0242
30+ $10.3113 $309.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess