EN
  • EN
  • DE

LT1681ESW#PBF

Part No LT1681ESW#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SYNCHRONOUS FWRD CTRLR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Synchronous Forward Controller
Voltage - Input 72V
Supply Voltage - Operating 9 V to 18 V
Operating Supply Current 17mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 133660-LT1681ESW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1681ESW#PBF CAD Model

Description

Product Overview: LT1681ESW#PBF

The LT1681ESW#PBF is a high-performance, isolated, dual full-bridge MOSFET driver designed by Linear Technology, a brand known for its precision and reliability in the semiconductor industry. This advanced driver IC is specifically tailored to manage and drive N-channel MOSFETs in applications requiring isolated power delivery and efficient control of high power switches.

Key Features

  • Isolated Driver: The LT1681ESW#PBF offers galvanic isolation between the input and output stages, which is crucial for applications that require separation between control circuits and power devices to prevent noise interference and enhance system safety.
  • High Voltage Capability: This driver is capable of handling high voltages, making it suitable for a wide range of power applications, including motor control, power converters, and industrial automation systems.
  • High Switching Frequency: The device supports high switching frequencies, which enables the design of power converters with smaller components, leading to a more compact and cost-effective solution.
  • Dual Full-Bridge Configuration: The dual full-bridge topology provides flexibility in controlling two independent full-bridge power stages, which is ideal for complex motor control applications.
  • Robust Protection Features: It includes under-voltage lockout, thermal shutdown, and shoot-through protection, ensuring reliable operation and longevity of the end application.

Applications

The LT1681ESW#PBF is a versatile driver IC that can be used in a variety of applications where isolated gate drive and robust operation are required. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Inverters
  • Industrial Automation Systems

Package and Quality

The device comes in a 16-lead wide body SOIC package, providing a compact footprint while ensuring adequate thermal performance. The part number LT1681ESW#PBF indicates that the product is provided in a lead-free finish, adhering to RoHS standards and promoting environmentally responsible manufacturing.

With its robust design, comprehensive protection features, and high-performance capabilities, the LT1681ESW#PBF from Linear Technology stands out as an excellent choice for designers looking to implement reliable and efficient isolated MOSFET driving solutions.

You May Also Be Interested in

Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess