EN
  • EN
  • DE

LT1719IS6#TRMPBF

Part No LT1719IS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-RINOUT SINGLE SOT23-6 / Comparator Single R-R O/P ±3V/6V 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 6 V
Voltage - Input Offset (Maximum) 2.5mV @ 5V
Current - Input Bias (Maximum) 6μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 9mA
CMRR, PSRR (Typ) 65dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 13ns
Hysteresis 7mV
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6 Thin, TSOT-23-6
Mounting SMD
Manufacturer Package TSOT-23-6
Win Source Part Number 780607-LT1719IS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1719
Introduction Date March 31, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1719IS6#TRMPBF CAD Model

Description

The LT1719IS6#TRMPBF is a high-performance, low-power comparator manufactured by Linear Technology, designed to deliver fast and reliable performance for a wide range of applications. This comparator is an essential component for systems that require precise voltage comparisons to generate accurate digital outputs.

Key Features

  • Fast Response Time: The LT1719IS6#TRMPBF boasts a rapid response time with a 4.5ns propagation delay, making it ideal for high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, with only 3.2mA of supply current, ensuring efficiency in your designs.
  • Rail-to-Rail Input: It features a rail-to-rail input range, providing the flexibility to handle a wide range of input signals without the need for external level-shifting circuits.
  • Output Latch Function: The device includes an output latch function that allows the output state to be held until the next comparison cycle, adding to its versatility.
  • Single Supply Operation: It can operate from a single 2.7V to 7V supply, simplifying power supply design and accommodating various system voltages.
  • Over-The-Top® Input: The unique Over-The-Top® input capability allows the comparator to accept input signals above the positive supply, enhancing its robustness in complex environments.

Applications

The LT1719IS6#TRMPBF is suitable for numerous applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Line receivers
  • Battery-powered systems
  • Portable equipment

Product Packaging

The LT1719IS6#TRMPBF is available in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint and surface-mount design make it a convenient choice for modern, compact electronic assemblies.

Quality and Reliability

Linear Technology ensures that the LT1719IS6#TRMPBF meets the highest standards of quality and reliability, providing confidence for designers integrating this comparator into critical applications.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,280 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess