The LT1734ES6 is a precision fixed voltage regulator from Linear Technology, designed to provide a stable output voltage with a low dropout voltage and excellent transient response. This component is particularly suitable for portable, battery-powered applications where efficiency and compact size are crucial.
Key Features
- Fixed Output Voltage: The LT1734ES6 offers a precise fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
- Low Dropout Voltage: Its low dropout voltage allows for efficient operation even when the input voltage is very close to the output voltage, maximizing battery life.
- High Accuracy: With a tight output voltage tolerance, this regulator ensures high accuracy, which is vital for critical applications.
- Fast Transient Response: The device responds quickly to changes in load, providing stable power supply to dynamic systems.
- Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, enhancing its reliability and lifespan.
- Low Quiescent Current: The LT1734ES6 features a low quiescent current, reducing power consumption when the load is light or in standby mode.
Applications
The LT1734ES6 is ideal for a variety of applications that require a stable and efficient power supply. Its small form factor and high reliability make it an excellent choice for:
- Portable Electronics
- Battery-Powered Devices
- Microprocessor Supply
- Power Management Systems
- Automotive Electronics
Product Specifications
| Parameter |
Value |
| Package |
TSOT-23 |
| Output Voltage |
Fixed |
| Dropout Voltage |
Low |
| Accuracy |
High |
| Thermal Protection |
Yes |
| Quiescent Current |
Low |
With its robust design and reliable performance, the LT1734ES6 from Linear Technology stands out as a solid choice for designers looking to optimize their power management solutions.