EN
  • EN
  • DE

LT1737IGN#TRPBF

Part No LT1737IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.1 V to 20 V
Frequency - Switching 90kHz to 115kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 115799-LT1737IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1737IGN#TRPBF CAD Model

Description

Product Overview: LT1737IGN#TRPBF

The LT1737IGN#TRPBF is a high-performance, versatile switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This device is known for its precision, efficiency, and reliability, making it an excellent choice for designers looking to create compact and robust power solutions.

Key Features

  • Adjustable Switching Frequency: The LT1737IGN#TRPBF allows users to set the switching frequency anywhere from 200kHz to 2.5MHz, enabling flexibility in the design of the power supply. This feature helps in optimizing the trade-off between efficiency and component size.
  • High Voltage Capability: With an operating input voltage range of 3V to 25V, this device is capable of handling a variety of input sources, including higher voltage rails.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and reduces the external component count, which can be beneficial for space-constrained applications.
  • Powerful Output: The LT1737IGN#TRPBF can deliver up to 1.5A of output current, making it suitable for a range of demanding applications.
  • Soft-Start Function: To prevent current surge during startup, the device features a soft-start capability, which provides a controlled ramp-up of the output voltage.

Applications

The LT1737IGN#TRPBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Portable electronics
  • Industrial power supplies
  • Automotive systems
  • Medical devices

Package and Reliability

This regulator is available in a 16-lead SSOP package, which is recognized for its compact footprint and suitability for high-density mounting. The part number LT1737IGN#TRPBF indicates that the device is provided in tape and reel packaging, making it suitable for automated assembly processes.

Linear Technology, now part of Analog Devices, has a reputation for producing high-quality power management solutions. The LT1737IGN#TRPBF is no exception, with robust thermal performance and built-in protection features such as overvoltage and overcurrent protection, ensuring long-term reliability for critical applications.

Conclusion

The LT1737IGN#TRPBF from Linear Technology is a powerful, flexible, and reliable switching regulator that meets the needs of a wide array of power supply applications. Its high level of integration, combined with its performance features, makes it an excellent choice for designers looking to optimize their power systems without compromising on quality or efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,461 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess