EN
  • EN
  • DE
  • IT

LT1764AEQ-3.3#TRPBF

Part No LT1764AEQ-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 3A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.66V @ 3A
Output Current 3A
Operating Supply Current 1.5mA to 200mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.34V @ 3A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 109947-LT1764AEQ-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1764AEQ-3.3#TRPBF CAD Model

Description

LT1764AEQ-3.3#TRPBF - Low Dropout Positive Regulators

The LT1764AEQ-3.3#TRPBF is a high-performance, low dropout (LDO) positive regulator from Linear Technology, designed to provide a stable and reliable power supply with a fixed output voltage of 3.3V. This regulator is well-suited for applications requiring up to 3A of output current with a dropout voltage of only 340mV at full load.

With its low noise and fast transient response, the LT1764AEQ-3.3#TRPBF is an excellent choice for precision applications such as powering sensitive analog and digital circuits in mixed-signal environments. The device features a wide input voltage range from 2.7V to 20V, making it versatile for various applications, including battery-powered equipment, portable devices, and industrial machinery.

The LT1764AEQ-3.3#TRPBF comes in a robust TO-263 (DDPAK) package, which enhances its thermal performance and reliability. The regulator also includes several built-in protection features such as overcurrent protection, overtemperature protection, and reverse battery protection, ensuring the safety and longevity of the end application.

Key features of the LT1764AEQ-3.3#TRPBF include:

  • Fixed Output Voltage: 3.3V
  • Output Current: Up to 3A
  • Low Dropout Voltage: 340mV at full load
  • Wide Input Voltage Range: 2.7V to 20V
  • Low Noise: 40µVRMS (10Hz to 100kHz)
  • Fast Transient Response
  • Stable with Low ESR, Ceramic Output Capacitors
  • Built-in Protection Features:
    • Overcurrent Protection
    • Overtemperature Protection
    • Reverse Battery Protection
  • Package: TO-263 (DDPAK)

Whether you're designing power supplies for sensitive communication equipment, high-end audio systems, or sophisticated medical devices, the LT1764AEQ-3.3#TRPBF provides a reliable and efficient solution that meets the stringent requirements of a wide range of applications.

By choosing the LT1764AEQ-3.3#TRPBF for your design, you can ensure a compact, robust, and high-performance power management solution that significantly enhances the overall stability and performance of your electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8602 $59.1612
11+ $9.2361 $101.5971
17+ $8.9241 $151.7097
25+ $8.3000 $207.5000
32+ $7.9880 $255.6160
40+ $7.6760 $307.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess