EN
  • EN
  • DE

LT1764EQ-2.5#TR

Part No LT1764EQ-2.5#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828507-LT1764EQ-2.5#TR
Ultra Librarian 3D Model Ultra Librarian LT1764EQ-2.5#TR CAD Model

Description

LT1764EQ-2.5#TR - Low Dropout Regulator from Linear Technology

The LT1764EQ-2.5#TR is a high-performance low dropout (LDO) linear regulator designed and manufactured by Linear Technology, now part of Analog Devices. This robust regulator is capable of supplying 3A of output current with a dropout voltage of just 340mV at full load. The LT1764 series is optimized for fast transient response and is suitable for a wide range of applications requiring high current and low voltage operation.

Key Features:

  • Output Voltage: The LT1764EQ-2.5#TR is pre-configured to deliver a fixed output voltage of 2.5V, which is ideal for logic and digital circuits that require a precise voltage level.
  • High Current Capability: With an ability to deliver up to 3A of continuous output current, this regulator is well-suited for powering high-current devices.
  • Low Dropout Voltage: The low dropout voltage of only 340mV at full load minimizes power loss and improves efficiency, making it an excellent choice for battery-powered applications.
  • Adjustable Output: For applications requiring different output voltages, the LT1764 series offers an adjustable version that can be set from 1.21V to 20V with a single external resistor.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring flexibility in design and reduced component cost.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the load from adverse conditions.
  • Thermal Performance: The LT1764EQ-2.5#TR is available in a thermally enhanced TSSOP-16 package, which provides excellent heat dissipation characteristics.

Applications:

The LT1764EQ-2.5#TR is well-suited for a variety of applications, including but not limited to:

  • Powering microprocessors and DSPs
  • Telecommunications and networking equipment
  • Portable and battery-powered electronics
  • Post-regulation for switching power supplies

With its high efficiency, low noise characteristics, and robust protection features, the LT1764EQ-2.5#TR from Linear Technology is an excellent choice for designers looking for a reliable and high-quality power management solution.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9045 $59.4270
11+ $9.2777 $102.0547
17+ $8.9642 $152.3914
24+ $8.3374 $200.0976
32+ $8.0239 $256.7648
39+ $7.7105 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess