Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206163-LT1765
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1765 CAD Model

Description

Linear Technology LT1765 - High Efficiency, Low Noise, 3A, 1.25MHz Step-Down Switching Regulator

The LT1765 series from Linear Technology is a collection of high-performance, step-down switching regulators that deliver up to 3A of continuous output current. Operating at a switching frequency of 1.25MHz, this regulator allows for a compact design, utilizing small inductors and capacitors to minimize the size of the power supply. This makes the LT1765 an ideal solution for space-constrained applications.

With a wide input voltage range of 3V to 25V, the LT1765 is versatile and can accommodate a variety of power sources, including single lithium-ion batteries, multiple Alkaline/NiCd/NiMH cells, and fixed 3.3V, 5V, and 12V systems. This flexibility makes it suitable for diverse electronic products ranging from portable devices to fixed equipment.

The LT1765 series boasts high efficiency, which can be attributed to its low quiescent current and the use of a synchronous rectification topology. Moreover, the device features Burst Mode® operation, which further enhances efficiency at low output currents, thus extending battery life in portable applications.

Noise-sensitive applications can benefit from the LT1765’s low noise performance. The device's current mode operation ensures excellent line and load transient response, and its high switching frequency allows the use of a small, low-noise, ceramic output capacitor. Additionally, the regulator has a shutdown feature that reduces supply current to less than 1µA, providing power savings during idle periods.

Protection features of the LT1765 include a soft-start capability to reduce inrush current during startup, thermal shutdown, and current limit protection. These features ensure reliable operation under a wide range of conditions and protect both the regulator and the powered components from damage.

The LT1765 is available in various packages, including the compact 16-lead TSSOP and the thermally enhanced 16-lead FE package. This range of options provides designers with flexibility when integrating the regulator into their designs.

In summary, the LT1765 from Linear Technology is a high-efficiency, low-noise, and highly versatile step-down regulator that is well-suited for a broad range of applications. Its combination of features and performance makes it an excellent choice for designers looking to optimize power management in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5319 $70.5957
7+ $19.3082 $135.1574
11+ $18.7041 $205.7451
15+ $18.1013 $271.5195
19+ $17.4985 $332.4715
25+ $15.6875 $392.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention