Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207786-LTC1599BCG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1599BCG CAD Model

Description

Linear Technology LTC1599BCG Product Overview

The LTC1599BCG is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the demanding specifications of precision applications. This robust DAC is housed in a compact 28-lead SSOP package, making it suitable for space-constrained designs that require high-precision analog outputs.

One of the key features of the LTC1599BCG is its 16-bit resolution, which allows for fine-granularity digital-to-analog conversion, ensuring accurate representation of the input digital signal. The device boasts a monotonic performance over temperature, which means that the output analog signal will increase monotonically with the input digital code, thereby eliminating any potential for output glitches that could disrupt downstream circuitry.

The LTC1599BCG operates with a versatile supply voltage range, accommodating bipolar ±5V to ±15V supplies, which enables it to provide a wide range of output voltages suitable for various applications. Additionally, it incorporates a flexible reference input, allowing users to set a custom full-scale output voltage to match the requirements of their specific system.

This DAC features a fast settling time, ensuring quick and accurate updates to the analog output. This characteristic is particularly beneficial for applications that require rapid changes in the output signal, such as waveform generation, automated test equipment, and closed-loop control systems.

The LTC1599BCG also includes a power-on reset circuit that sets the DAC output to midscale when power is initially applied, providing a predictable start-up behavior and simplifying system initialization. With its digital interface, users can easily control the DAC via a standard parallel input format, making it easy to interface with microcontrollers and digital signal processors.

In summary, the LTC1599BCG from Linear Technology is a reliable and precise DAC solution, suitable for a wide range of applications that require high-resolution analog output. Its combination of high performance, ease of use, and compact form factor makes it an excellent choice for designers looking to enhance their systems with accurate digital-to-analog conversion capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention