EN
  • EN
  • DE

LT1785ACS8

Part No LT1785ACS8
Manufacturer Linear Technology
Description 60V Fault Protected RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206218-LT1785ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1785ACS8 CAD Model

Description

LT1785ACS8 - Robust Low Power RS485/RS422 Transceiver

The LT1785ACS8 is a versatile and robust transceiver from Linear Technology, designed to provide reliable RS485 and RS422 communication in a wide range of industrial and commercial applications. This transceiver is part of Linear Technology's family of low power differential bus transceivers, which are specifically engineered to operate in harsh environments where electrical noise and large ground differentials are prevalent.

Featuring an integrated slew rate limited driver and receiver, the LT1785ACS8 ensures reduced EMI and reflections, making it suitable for long cable runs and noisy environments. The device operates from a single 5V supply, and its low quiescent current of 600µA (typical) makes it an energy-efficient choice for power-sensitive applications.

One of the key attributes of the LT1785ACS8 is its extended common-mode range of -7V to 12V, which exceeds the industry standard of -7V to 7V. This allows for better tolerance to ground shifts and ensures data integrity in multi-point data transmission systems. The device also supports data rates up to 2.5Mbps, making it suitable for both low and high-speed data communication.

The LT1785ACS8 comes in an 8-pin SO package, providing a compact solution for space-constrained applications. It also includes thermal shutdown protection and a fail-safe receiver that guarantees a high output state under conditions of floating or shorted inputs, adding to the robustness of the design.

With its half-duplex configuration, the transceiver allows for bidirectional communication over a single twisted pair, which is ideal for networked devices in industrial automation, HVAC systems, and other demanding applications. Its pin compatibility with the industry-standard 75176 transceiver further simplifies the upgrade process for existing designs.

Overall, the LT1785ACS8 transceiver stands out for its combination of low power consumption, enhanced noise immunity, and robust operation, making it a reliable choice for designers looking to implement RS485 or RS422 communications in their systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 533 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess