The LT1787HVCS8#PBF is a sophisticated high side current sense amplifier designed by Linear Technology, now part of Analog Devices, to offer precise current measurement in applications requiring a wide common mode voltage range. This component is particularly well-suited for high voltage systems where monitoring current flow is critical for performance and safety.
Key Features
- Wide Input Common Mode Range: Operates from 4V to 80V, making it versatile for various high voltage applications.
- Precision Current Sensing: Its precision enables accurate current monitoring, which is essential for system control and protection.
- Extended Temperature Range: Capable of operating over a temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.
- Low Current Consumption: With a quiescent current of only 500µA, it minimizes power loss and is ideal for power-sensitive systems.
- Flexible Gain Configuration: The device allows for an external gain-setting resistor, providing flexibility in tuning the amplifier's gain to meet specific application requirements.
Applications
The LT1787HVCS8#PBF is designed for a variety of applications where high side current sensing is necessary. These include, but are not limited to:
- Automotive battery monitoring
- Power management systems
- Telecommunication equipment
- Industrial control systems
- Portable and battery-operated electronics
Product Specifications
Parameter
Value
Part Number
LT1787HVCS8#PBF
Common Mode Voltage Range
4V to 80V
Quiescent Current
500µA
Temperature Range
-40°C to 85°C
Package
8-Lead SOIC
With its robust design and high accuracy, the LT1787HVCS8#PBF is an excellent choice for designers looking to implement high side current sensing in their high voltage applications.