EN
  • EN
  • DE

LT1790BCS6-4.096#TRPBF

Part No LT1790BCS6-4.096#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 89μVrms
Voltage - Input 4.6 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 002742-LT1790BCS6-4.096#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1790BCS6-4.096#TRPBF CAD Model

Description

LT1790BCS6-4.096#TRPBF - Precision Series Voltage Reference

The LT1790BCS6-4.096#TRPBF is a high-performance, precision series voltage reference from Linear Technology, a renowned manufacturer of analog integrated circuits. This device is designed to offer a stable and reliable reference voltage of 4.096 Volts, which is a common reference standard for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Key Features

  • Reference Voltage: Precisely trimmed to 4.096 Volts, this voltage reference provides the accuracy required for high-precision applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 10ppm/°C, the LT1790BCS6-4.096#TRPBF ensures minimal deviation in output over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to maintain a stable output even with minimal input-to-output differential.
  • Output Current Capability: It can source or sink up to 5mA of output current, providing flexibility in a variety of load conditions.
  • High Output Accuracy: Offers initial accuracy of ±0.1% and ensures precise voltage regulation for critical electronic systems.
  • Long-Term Stability: Designed for long-term stability, this voltage reference maintains its accuracy over time, which is crucial for maintaining system calibration.
  • Package: Available in a compact SOT-23 package, the LT1790BCS6-4.096#TRPBF is ideal for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Precision Instrumentation
  • ADCs and DACs
  • Portable and Battery-Powered Equipment
  • Industrial and Automotive Electronics

The LT1790BCS6-4.096#TRPBF is not only a testament to Linear Technology's commitment to high precision and reliability but also provides designers with a robust voltage reference solution that can be easily integrated into various electronic systems. Whether it's for calibration, signal conditioning, or as a precision voltage source, this device stands out for its performance and stability.

With its combination of features, the LT1790BCS6-4.096#TRPBF is an excellent choice for engineers looking for a dependable and precise voltage reference to enhance the accuracy and stability of their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess