EN
  • EN
  • DE

LT1790BIS6-4.096#TRPBF

Part No LT1790BIS6-4.096#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-6 / V-Ref Precision 4.096V 5mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 89μVrms
Voltage - Input 4.6 V ~ 18 V
Operating Supply Current 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780693-LT1790BIS6-4.096#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1790BIS6-4.096#TRPBF CAD Model

Description

LT1790BIS6-4.096#TRPBF - Precision Reference Voltage Source

The LT1790BIS6-4.096#TRPBF is a high-performance, low-power, series voltage reference from Linear Technology, now part of Analog Devices. This precision voltage reference is designed to offer a fixed 4.096V output with a tight initial accuracy and low temperature coefficient, making it suitable for high-resolution analog-to-digital conversions and precision equipment. Its small SOT-23 package makes it ideal for space-constrained applications.

Key Features:

  • Output Voltage: Precisely trimmed to 4.096V, which is commonly used as a reference for 12-bit ADCs (Analog to Digital Converters) with a 2mV per step resolution.
  • Accuracy: Offers an impressive initial accuracy of ±0.1% which is maintained over the operating temperature range.
  • Temperature Stability: The low temperature coefficient ensures minimal deviation from the set voltage over a wide temperature range, enhancing the precision of the device in variable environments.
  • Low Power: Consumes minimal power, making it an excellent choice for battery-powered and portable devices.
  • Package: Available in a compact SOT-23 package, allowing for efficient use of PCB space in densely packed electronic systems.
  • Supply Range: Can operate from a wide supply range, providing design flexibility and compatibility with various systems.
  • Stability: Capable of stable operation with capacitive loads, thus ensuring consistent performance in various circuit configurations.
  • Applications: Ideal for high-resolution data conversion, precision instruments, medical devices, and industrial controls.

Product Details:

The LT1790BIS6-4.096#TRPBF is designed to be a versatile and reliable component for systems that require a stable reference voltage. The device's robust design ensures that it delivers a consistent performance even in the most demanding applications. Whether it's for calibration, signal conditioning, or as a reference for analog-to-digital converters, this voltage reference from Linear Technology stands out for its precision, stability, and ease of use.

With its combination of features, the LT1790BIS6-4.096#TRPBF is a valuable addition to any high-precision electronic system, offering designers a balance between accuracy, power efficiency, and space savings.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5384 $53.8440
80+ $1.2623 $100.9840
125+ $1.2228 $152.8500
170+ $1.1834 $201.1780
220+ $1.1439 $251.6580
295+ $1.0256 $302.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess