EN
  • EN
  • DE

LT1816CMS8#TRPBF

Part No LT1816CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 220MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 1500 V/μs
Gain Bandwidth Product (GBP) 220MHz
-3db Bandwidth 350MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 111319-LT1816CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1816CMS8#TRPBF CAD Model

Description

The LT1816CMS8#TRPBF is a precision operational amplifier from Linear Technology that offers a perfect blend of speed and energy efficiency. This dual operational amplifier is designed to operate on a single supply, making it an ideal choice for a wide range of applications that require high-speed performance without compromising on power consumption.

Key Features

  • High Speed: With a slew rate of 325V/μs and a gain bandwidth product of 325MHz, the LT1816 is capable of handling high-speed signal processing tasks with ease.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1816 maintains a low supply current of 2.7mA per amplifier, which is beneficial for power-sensitive applications.
  • Single Supply Operation: It operates with a single supply voltage range from 2.7V to 12.6V, providing flexibility in various system designs.
  • Low Input Bias Current: The input bias current is typically 10nA, which reduces errors in high impedance applications.
  • Output Rail-to-Rail: The output swings to within 40mV of either supply rail to maximize the signal dynamic range in single supply operation.
  • Low Input Offset Voltage: The device features a low input offset voltage of 1.5mV, ensuring high accuracy in closed-loop configurations.
  • Common Mode Rejection Ratio (CMRR): Superior CMRR of 90dB minimizes the influence of common-mode signals.

Applications

The LT1816CMS8#TRPBF is versatile and can be used in various applications that demand high-speed performance and precision. It is particularly well-suited for:

  • Driving A/D Converters
  • Video and RF Amplification
  • Cable Drivers
  • Test Equipment
  • Active Filters
  • Data Acquisition Systems

With its impressive slew rate and bandwidth combined with low power operation, the LT1816CMS8#TRPBF from Linear Technology is an excellent choice for designers looking to enhance the performance of their signal processing systems without increasing power consumption.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess