EN
  • EN
  • DE

LT1816IMS8#PBF

Part No LT1816IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 220MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 1500 V/μs
Gain Bandwidth Product (GBP) 220MHz
-3db Bandwidth 350MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 135612-LT1816IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1816IMS8#PBF CAD Model

Description

Product Overview: LT1816IMS8#PBF

The LT1816IMS8#PBF is a high-speed, low-power dual operational amplifier from Linear Technology, designed to address a wide range of applications that require precision and speed. This operational amplifier is part of Linear Technology's robust product line, known for its reliability and performance in challenging environments.

With a voltage gain of 1000V/mV and a supply voltage range of 2.5V to 12.6V, the LT1816IMS8#PBF provides a versatile solution for various circuit designs. It features a high slew rate of 325V/µs and a fast settling time, making it suitable for high-speed signal processing applications such as video electronics, telecommunications, and test equipment.

Key Features:

  • High Speed: The LT1816IMS8#PBF boasts a wide bandwidth of 400MHz, which allows it to handle high-frequency signals with ease. This makes it an excellent choice for applications requiring fast response times.
  • Low Distortion: With its low distortion characteristics, this operational amplifier ensures signal integrity, making it ideal for high-fidelity audio processing and other precision applications.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1816IMS8#PBF is designed for low power consumption, which is critical for battery-powered and portable devices.
  • Dual Amplifier Design: The dual configuration of the LT1816IMS8#PBF allows for compact circuit designs, reducing the overall component count and saving board space.
  • Robust Packaging: Housed in an MSOP-8 package, the LT1816IMS8#PBF is both durable and space-efficient, suitable for dense PCB layouts.

Applications:

The versatility of the LT1816IMS8#PBF makes it a preferred choice for a multitude of applications, including:

  • Active filters
  • Video and cable drivers
  • ADC/DAC buffers
  • Telecommunications systems
  • Test and measurement equipment

In conclusion, the LT1816IMS8#PBF from Linear Technology is a high-performance operational amplifier that provides designers with the speed, precision, and reliability required for today's demanding electronic applications. Its combination of features ensures that it can be integrated into a wide array of products, delivering top-notch performance without compromising on power efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0538 $54.4842
21+ $4.9672 $104.3112
32+ $4.8120 $153.9840
43+ $4.6568 $200.2424
56+ $4.5015 $252.0840
75+ $4.0359 $302.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess