The LT1867IGN is a high-performance, dual 12-bit analog-to-digital converter (ADC) offered by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. The LT1867IGN is part of the MicroPower™ series, designed to provide efficient data conversion while maintaining low power consumption.
This ADC features eight channels that can be independently configured as single-ended inputs or paired for differential measurements, providing flexibility and precision for a variety of data acquisition applications. With a 200ksps (kilo-samples per second) sampling rate, the LT1867IGN ensures rapid and accurate data collection, making it ideal for real-time analysis in demanding environments.
The LT1867IGN operates from a single 5V supply, simplifying power supply design and minimizing system power requirements. Its power-saving features include an automatic nap and sleep mode, which significantly reduce power consumption when the converter is not in active conversion.
The device comes in a 16-pin narrow SSOP package, ensuring a compact footprint suitable for space-constrained applications. The LT1867IGN's industrial temperature range of -40°C to 85°C guarantees reliable performance across a wide range of operating conditions.
Digital communication with the LT1867IGN is achieved through a simple SPI/MICROWIRE™ compatible serial interface, which allows for easy integration with most microcontrollers and digital systems. The onboard conversion clock enhances the ease of use by eliminating the need for external clocking components.
In summary, the LT1867IGN by Linear Technology is a versatile and efficient solution for complex data acquisition tasks. Its dual ADC architecture, multiple channel configurations, and high-speed performance make it a top choice for engineers looking to enhance their system's data processing capabilities.