EN
  • EN
  • DE

LT1930AES5#TRPBF

Part No LT1930AES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.45V to 16V Step Up Single-Out 1.255V to 34V Automotive 5-Pin TSOT-23 T/R / IC REG MULT CONFIG ADJ 1A TSOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.45V
Maximum Output Voltage 36V (Switch)
Output Current 1A (Switch)
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 302730-LT1930AES5#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name LT1930A
Introduction Date August 30, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1930AES5#TRPBF CAD Model

Description

LT1930AES5#TRPBF - Step-Up DC/DC Converter

The LT1930AES5#TRPBF is a high-performance, fixed frequency, step-up (boost) DC/DC converter from Linear Technology, now part of Analog Devices. This compact and efficient power solution is designed to meet the stringent space and power requirements of modern portable and battery-powered applications. With its ability to generate higher voltages from low input sources, the LT1930AES5#TRPBF is an ideal choice for a wide range of applications such as LCD bias supplies, portable communication devices, and medical equipment.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage as low as 2.6V, making it suitable for single-cell Li-Ion or multiple cell battery-powered applications.
  • High Switching Frequency: A fixed switching frequency of 1.2MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint on the PCB.
  • Output Voltage: The device can deliver output voltages up to 34V, which is essential for applications needing a high boost ratio.
  • High Efficiency: Integrated features such as a 0.6A current limit and a low V<sub>CESAT switch (0.4V at 0.5A) contribute to efficiencies as high as 85%.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
  • Small Package: Available in a tiny SOT-23 5-pin package, perfect for space-constrained applications.

Applications:

  • Portable Electronics
  • Wireless and DSL Modems
  • Digital Cameras
  • Medical Diagnostic Equipment
  • LCD Bias Supplies

The LT1930AES5#TRPBF is designed with the quality and reliability that is synonymous with Linear Technology. It offers a versatile power solution that balances performance with ease of use, making it an excellent choice for designers looking to enhance the efficiency and battery life of their portable devices. Whether for new designs or as a drop-in replacement to upgrade existing products, the LT1930AES5#TRPBF is an outstanding boost converter that delivers high performance in a small package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess