EN
  • EN
  • DE

LT1930AES5

Part No LT1930AES5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1A, 1.2MHz/2.2MHz, Step-Up DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302728-LT1930AES5
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT1930AES5 CAD Model

Description

Linear Technology's LT1930AES5: A Compact, High-Efficiency Step-Up DC/DC Converter

The LT1930AES5 from Linear Technology is a robust, high-efficiency step-up DC/DC converter that is well-suited for applications requiring a compact power solution. This device is part of Linear Technology's line of switching regulators, designed to offer efficient power conversion for a wide range of voltages. The LT1930AES5 operates from an input voltage range of 2.6V to 16V, making it versatile for both single-cell Li-Ion applications and multi-cell battery configurations.

Key Features

  • Adjustable Switching Frequency: The LT1930AES5 offers an adjustable switching frequency from 1.2MHz to 2.2MHz, which allows for flexibility in choosing external components. This high-frequency operation enables the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply on the PCB.
  • High Output Voltage: It can deliver output voltages up to 34V, providing ample headroom for driving LEDs, OLED displays, and other high-voltage applications.
  • Output Current: The device can deliver up to 600mA of output current (at 5V), ensuring sufficient power for a variety of uses.
  • High Efficiency: The LT1930AES5 boasts efficiencies up to 90%, which helps to minimize heat generation and improves battery life in portable applications.
  • Low Shutdown Current: It features a low shutdown current of under 1µA, which is ideal for battery-powered applications where power conservation is critical.
  • Protection Features: The converter includes internal soft-start, a current limit, and thermal shutdown features, providing essential protection for your circuitry.

Applications

The LT1930AES5 is an excellent choice for a variety of applications that require a small, efficient, and high-voltage output power supply. It is commonly used in:

  • Portable Instruments
  • Medical Diagnostic Equipment
  • LED and OLED Lighting
  • GPS Receivers
  • Small LCD Displays

With its small SOT-23 package, the LT1930AES5 is particularly well-suited for space-constrained applications. Whether you're designing a handheld device or a portable sensor, the LT1930AES5 provides a reliable and efficient power conversion solution that can be easily integrated into your design.

Conclusion

The LT1930AES5 step-up DC/DC converter from Linear Technology is a high-performance solution that combines efficiency, versatility, and protection features in a tiny package. It stands out as a top choice for designers looking to maximize power density and extend battery life in their portable and high-voltage applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2836 $57.9852
15+ $6.7968 $101.9520
23+ $6.5844 $151.4412
32+ $6.3720 $203.9040
41+ $6.1596 $252.5436
55+ $5.5224 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,495 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess