EN
  • EN
  • DE

LT1930ES5#TRPBF

Part No LT1930ES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ 1A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.45V
Maximum Output Voltage 36V (Switch)
Output Current 1A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020343-LT1930ES5#TRPBF
Family Name LT1930ES5#TRPBF
Introduction Date August 30, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1930ES5#TRPBF CAD Model

Description

Product Overview: LT1930ES5#TRPBF from Linear Technology

The LT1930ES5#TRPBF is a high-performance, step-up (boost) switching regulator manufactured by Linear Technology, now part of Analog Devices. This compact and efficient DC-DC converter is designed to be used in a variety of applications, including battery-powered devices, bias supplies, and small power supplies where space on the PCB is at a premium.

Key Features:

  • High Switching Frequency: The LT1930 operates at a fixed frequency of 1.2MHz, allowing the use of small, low-cost inductors and capacitors to minimize the footprint and cost of the overall power supply design.
  • Wide Input Voltage Range: It can accept an input voltage from 2.6V to 16V, making it suitable for a variety of input sources such as single-cell lithium-ion batteries or multi-cell battery configurations.
  • High Output Voltage: The device can generate output voltages up to 34V, which is ideal for driving LEDs, OLED displays, and other high voltage applications.
  • High Efficiency: The LT1930ES5#TRPBF can deliver efficiencies up to 86%, which helps to extend battery life and reduce thermal issues.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, further conserving battery life when the device is not in active use.
  • Integrated Features: This regulator integrates a 36V, 1.4A switch allowing it to handle a wide range of load conditions. It also includes soft-start capability to reduce inrush current during startup.

Applications:

  • Portable Electronics
  • GPS Devices
  • Medical Diagnostic Equipment
  • Small LCD Displays
  • Wireless Networking Products

The LT1930ES5#TRPBF comes in a small SOT-23 package, which is ideal for space-constrained applications. Its robust design and high-frequency operation make it an excellent choice for designers looking to optimize power efficiency and performance in their portable and compact electronic systems. With its straightforward pin configuration and minimal external component requirements, the LT1930ES5#TRPBF is not only a powerful solution but also a convenient and reliable choice for modern power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9932 $54.9252
25+ $4.0970 $102.4250
38+ $3.9690 $150.8220
53+ $3.8409 $203.5677
68+ $3.7129 $252.4772
91+ $3.3288 $302.9208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess