EN
  • EN
  • DE

LT1931AIS5#TRPBF

Part No LT1931AIS5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CUK INV ADJ 1A TSOT23-5 / Conv DC-DC 2.45V to 16V Inv Single-Out 34V Automotive 5-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Cuk
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.45V
Voltage Input MAX 16V
Output Voltage -1.255V
Output Voltage MAX -34V
Output Current 1A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 780756-LT1931AIS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1931A
Introduction Date June 08, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1931AIS5#TRPBF CAD Model

Description

LT1931AIS5#TRPBF - High-Efficiency DC/DC Converter

The LT1931AIS5#TRPBF is a versatile, high-efficiency DC/DC converter from Linear Technology, designed to meet a wide range of power supply requirements with its compact SOT-23 package. This step-up switching regulator is capable of generating an adjustable output voltage up to 34V from an input voltage range of 1.2V to 15V, making it an ideal choice for battery-powered applications where space is at a premium and energy efficiency is crucial.

With its internal 1.2A, 36V switch, the LT1931AIS5#TRPBF can deliver output currents up to several hundred milliamps, depending on the input voltage and output voltage settings. The device operates at a fixed frequency of 1.2MHz, allowing the use of tiny, low-cost capacitors and inductors, further minimizing the overall footprint and cost of the power supply design.

One of the key features of the LT1931AIS5#TRPBF is its high switching frequency, which not only reduces the size of external components but also helps in achieving a fast transient response, making it suitable for applications that require quick power adjustments. Additionally, the high frequency operation results in lower ripple voltage and noise, which is critical for sensitive RF and precision analog circuits.

The device includes several built-in protection features to ensure the reliability and longevity of the power supply. These include a current limit to prevent overloading, thermal shutdown to protect against excessive heat, and a frequency foldback feature that reduces the switching frequency under short-circuit conditions, thereby lowering the output current to safe levels.

Applications for the LT1931AIS5#TRPBF are diverse and include OLED displays, CCD bias, GSM/CDMA power amplifiers, and other portable devices. Its high efficiency and small size make it an excellent choice for small, battery-powered equipment where power efficiency and space are critical considerations.

Overall, the LT1931AIS5#TRPBF is a reliable, high-performance solution for designers looking to optimize their power supply designs with a compact, efficient, and feature-rich DC/DC converter.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9183 $55.4281
16+ $6.4971 $103.9536
24+ $6.2940 $151.0560
33+ $6.0910 $201.0030
43+ $5.8880 $253.1840
57+ $5.2789 $300.8973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess