EN
  • EN
  • DE

PMPB12UN

Part No PMPB12UN
Manufacturer NXP / Nexperia
Description 20 V single N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1229+
Reference case DFN2020MD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748328-PMPB12UN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMPB12UN CAD Model

Description

Introducing the PMPB12UN Power MOSFET by NXP Semiconductors

The PMPB12UN is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to the demanding requirements of modern power management applications. The PMPB12UN is part of NXP's low voltage Power MOSFET portfolio and offers a compelling combination of low on-state resistance, high efficiency, and fast switching performance.

Key Features:

  • Low On-State Resistance (R<sub>DS(on)): The PMPB12UN boasts an exceptionally low on-state resistance, which significantly reduces conduction losses and improves overall efficiency in applications.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current capability, this MOSFET can handle high current loads, making it suitable for power-intensive applications.
  • Enhanced Switching Performance: The device's fast switching characteristics minimize switching losses and improve performance in high-frequency power conversion systems.
  • Logic Level Gate Drive: The PMPB12UN can be driven directly from logic level voltages, simplifying the drive circuitry and reducing the overall system cost.
  • Thermal Management: Designed with excellent thermal characteristics, the PMPB12UN ensures reliable operation even under high temperature conditions.
  • Small Footprint: The compact package design allows for a smaller PCB layout, which is crucial for space-constrained applications.

Applications:

The versatility of the PMPB12UN makes it an ideal choice for a wide range of applications, including:

  • DC/DC Converters
  • Power Management for Portable Devices
  • Motor Control Systems
  • Load Switching
  • Computing and Networking Systems

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality and reliable components. The PMPB12UN is no exception, as it is built to meet the rigorous standards of the industry, ensuring long-term reliability for your products.

Whether you are designing power supplies, battery management systems, or any other power-related application, the PMPB12UN Power MOSFET from NXP is a choice that promises to deliver performance, efficiency, and reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6149 $60.1427
54+ $2.1448 $115.8192
84+ $2.0778 $174.5352
115+ $2.0109 $231.2535
149+ $1.9439 $289.6411
199+ $1.7429 $346.8371
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess