EN
  • EN
  • DE

LT1947EMSE#TRPBF

Part No LT1947EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG TFT-LCD ADJ 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.7 V to 8 V
Number of Outputs 3
Output Voltage Adj up to 30V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 130425-LT1947EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1947EMSE#TRPBF CAD Model

Description

The LT1947EMSE#TRPBF is a versatile switching regulator designed by Linear Technology, a leader in high-performance analog integrated circuits. This device is particularly tailored for portable and compact applications where efficient power conversion with minimal space occupation is crucial.

Key Features

  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, providing design flexibility to meet various application requirements.
  • High Efficiency: The LT1947EMSE#TRPBF is optimized for high efficiency, which is essential for battery-powered devices, helping to extend their operational lifespan.
  • Low Shutdown Current: With a low shutdown current feature, this device contributes to energy saving by reducing power consumption when the regulator is not in active operation.
  • Frequency Operation: The device operates at a switching frequency of 1.2MHz, allowing the use of small, low-cost capacitors and inductors, thus reducing the overall size of the power supply design.

Applications

The LT1947EMSE#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Modems
  • Battery-Powered Equipment
  • DC-DC Converters

Package and Quality

Encased in a compact MSOP-10 package, the LT1947EMSE#TRPBF is designed with space-saving in mind, making it ideal for applications where board space is at a premium. The product is available in tape and reel packaging (denoted by the suffix 'TRPBF'), which facilitates automated assembly processes, enhancing manufacturing efficiency and throughput.

Reliability and Performance

Linear Technology ensures that its products, including the LT1947EMSE#TRPBF, meet high standards of reliability and performance. The device is built to provide consistent operation over a wide temperature range, making it suitable for demanding environments.

For designers looking for a reliable, high-efficiency switching regulator that can easily fit into their space-constrained applications, the LT1947EMSE#TRPBF from Linear Technology is an excellent choice.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9759 $53.8554
14+ $7.3648 $103.1072
22+ $7.1347 $156.9634
29+ $6.9045 $200.2305
38+ $6.6744 $253.6272
51+ $5.9839 $305.1789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,873 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess