EN
  • EN
  • DE

NCP5388M

Part No NCP5388M
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 2/3/4PHASE 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium IV
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 4
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 40-QFN (7x7)
Win Source Part Number 060035-NCP5388M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5388M CAD Model

Description

The NCP5388M from ON Semiconductor is a multifaceted and highly efficient power management integrated circuit (IC) designed to cater to the rigorous demands of modern computing and power supply applications. This precision-engineered controller IC combines an array of features that ensure optimal performance, reliability, and energy efficiency for motherboards, graphics cards, servers, and other high-performance computing platforms.

Key Features

  • Multiphase Buck Solution: The NCP5388M operates as a multiphase buck solution, providing a stable and efficient voltage regulation for high-performance CPUs and GPUs. This design helps in achieving lower system cost and improved transient response.
  • Integrated Gate Drivers: The IC includes integrated gate drivers that ensure robust and efficient driving of the MOSFETs, minimizing external component count and simplifying design.
  • Digital VID Interface: It supports a digital voltage identification (VID) interface, which allows for dynamic voltage scaling and precise control over the output voltage, catering to the specific needs of the processor.
  • Overcurrent Protection: With its advanced overcurrent protection feature, the NCP5388M safeguards the power supply and the load from damage due to excessive current conditions.
  • Thermal Management: The IC's thermal management capabilities ensure that the device operates within a safe temperature range, enhancing system reliability and longevity.
  • Power Saving Modes: It incorporates power-saving modes that significantly reduce power consumption at light loads, contributing to the overall energy efficiency of the system.

Applications

The versatility of the NCP5388M makes it suitable for a wide range of applications, particularly where high efficiency and advanced power management are critical. It is an ideal choice for:

  • Desktop and laptop motherboards
  • High-performance graphics cards
  • Server and networking equipment power supplies
  • Embedded systems requiring efficient power regulation

With its combination of features, the NCP5388M stands out as a powerful solution for complex power management challenges, ensuring systems operate with maximum efficiency and stability.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess