EN
  • EN
  • DE

MAX1765EUE+

Part No MAX1765EUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 0.7V to 5.5V Step Up Single-Out 2.5V to 5.5V/1.25V to 5V/1.25V/2.85V 0.8A 16-Pin TSSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Efficiency 93 %
Lead Free Yes
Length 5.1 mm
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 800 mA
Max Output Voltage 5.5 V
Min Input Voltage 700 mV
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Output Current 800 mA
Output Power 1.5 W
Output Type Adjustable
Output Voltage 5.5 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Switching Frequency 1 MHz
Topology Boost
Voltage - Output 1 5.5 V
Voltage - Output 2 2.85 V
Width 4.5 mm
Win Source Part Number 1075085-MAX1765EUE+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1765EUE+ CAD Model

Description

The MAX1765EUE+ from Maxim Integrated is a high-performance, step-down DC-DC converter designed to provide a highly efficient power solution for a wide range of applications. This compact device is capable of delivering up to 2A of output current, making it a perfect fit for portable devices, where extended battery life is essential.

Featuring a wide input voltage range of 2.6V to 5.5V, the MAX1765EUE+ is versatile enough to be used in multiple scenarios, from single-cell Li+ batteries to 3-cell NiMH/NiCd or regulated 5V inputs. Its output voltage is adjustable from 0.8V to VIN, allowing for a high degree of flexibility in matching the power requirements of various low-voltage circuits.

The MAX1765EUE+ boasts an impressive efficiency rate, thanks to its low quiescent current (IQ) and pulse-frequency modulation (PFM) control scheme, which reduces switching losses at light loads. This feature ensures minimal drain on the battery, thus prolonging the operational life of the device it powers.

One of the key advantages of this DC-DC converter is its protection features. The MAX1765EUE+ includes overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the load from potential damage due to abnormal operating conditions. Additionally, the soft-start feature minimizes inrush current during startup, further enhancing the safety and reliability of the system.

Available in a compact 16-pin TSSOP package, the MAX1765EUE+ is designed for space-constrained applications. Its small footprint and minimal external component requirements make it an ideal choice for handheld devices, wireless equipment, and other portable electronics that demand high efficiency and low power dissipation.

In conclusion, the MAX1765EUE+ from Maxim Integrated is a robust, efficient, and versatile step-down converter that provides a reliable power management solution for a multitude of low-power applications. Its high efficiency, low quiescent current, and comprehensive protection features make it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9142 $53.4852
14+ $7.3143 $102.4002
22+ $7.0857 $155.8854
30+ $6.8571 $205.7130
38+ $6.6286 $251.8868
51+ $5.9428 $303.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess