The LT1956EGN#PBF is a high-performance step-down switching regulator from Linear Technology, designed to meet the needs of a wide range of applications that require efficient power conversion. With its ability to handle input voltages up to 60V, this device is particularly well-suited for automotive, industrial, and telecommunication systems that operate in environments with high input voltage requirements or fluctuations.
Key Features
- Wide Input Voltage Range: Capable of handling input voltages from 4V to 60V, making it versatile for various applications.
- Adjustable Switching Frequency: Offers a user-adjustable switching frequency from 100kHz to 500kHz, allowing optimization for efficiency or component size.
- High Efficiency: Its high efficiency up to 95% minimizes heat generation and allows for a more compact design.
- Integrated 1.5A Switch: Comes with a powerful 1.5A internal switch to support a wide range of output currents.
- Stable with Low ESR Ceramic Capacitors: Operates with low ESR ceramic output capacitors, providing improved output ripple and enhanced reliability.
- Thermal Protection: Features thermal shutdown protection to safeguard the device under extreme operating conditions.
- Fixed or Adjustable Output Voltage: The output voltage can be set to a fixed value or adjusted to a desired level, offering design flexibility.
Applications
- Automotive electronics
- Industrial power supplies
- Telecommunications equipment
- Portable electronics
- DC-DC converters
The LT1956EGN#PBF is packaged in a 16-lead SSOP (Shrink Small Outline Package), providing a compact solution that is easy to integrate into space-constrained designs. Its robust design and comprehensive feature set ensure reliable performance in the most demanding applications. Whether you are designing power supplies for rugged industrial environments or seeking a high-efficiency solution for automotive electronics, the LT1956EGN#PBF is a strong candidate to meet your power regulation needs.