EN
  • EN
  • DE

LT3971EMSE-5#PBF

Part No LT3971EMSE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 38V
Output Voltage 5V
Output Current 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781348-LT3971EMSE-5#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3971EMSE-5#PBF CAD Model

Description

Product Overview: LT3971EMSE-5#PBF

The LT3971EMSE-5#PBF is a robust and versatile DC/DC converter designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This step-down switching regulator is engineered to provide efficient power management and is ideal for a wide range of applications, from automotive to industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.3V to 38V, making it suitable for applications with varying input supplies, including those from automotive batteries.
  • Adjustable and Fixed Output: It offers a fixed 5V output, which is a common voltage requirement for digital circuits, as well as the ability to set an adjustable output voltage from 1.19V to 30V to cater to a variety of power needs.
  • High Efficiency: The LT3971EMSE-5#PBF is designed for high efficiency, which can reach up to 93%, minimizing power loss and heat generation.
  • Low Ripple Burst Mode® Operation: This feature ensures low ripple and low noise operation, which is critical for sensitive electronics and can significantly extend battery life in battery-powered applications.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating and potential damage.

Applications

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Handheld Devices
  • Embedded Systems

The LT3971EMSE-5#PBF is packaged in a compact MSOP-16 (Medium Shrink Outline Package), which is suitable for space-constrained applications. Its robust design and comprehensive protection features, such as overvoltage protection and short-circuit protection, ensure reliable operation under adverse conditions. Whether you're designing a power supply for sensitive communication equipment or looking for a power solution for the next generation of automotive electronics, the LT3971EMSE-5#PBF offers a combination of performance, efficiency, and reliability that engineers and designers can trust.

With its wide input voltage range, versatile output options, and energy-efficient operation, the LT3971EMSE-5#PBF from Linear Technology stands as an excellent choice for your DC/DC converter needs.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8925 $51.5700
10+ $10.5785 $105.7850
15+ $10.2479 $153.7185
21+ $9.9174 $208.2654
27+ $9.5868 $258.8436
35+ $8.5950 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess