EN
  • EN
  • DE

MIC6315-41D2UY-TR

Part No MIC6315-41D2UY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.1V 1 Active Low/Open Drain 4-Pin SOT-143 T/R / IC RESET GEN 4.63V VTH SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.1V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143
Win Source Part Number 788772-MIC6315-41D2UY-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC6315
Introduction Date May 12, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC6315-41D2UY-TR CAD Model

Description

Product Overview: MIC6315-41D2UY-TR

The MIC6315-41D2UY-TR from Microchip Technology is a robust, high-performance microprocessor reset circuit that ensures the reliable operation of CPU systems, microcontrollers, and other digital systems. This precision device is designed to monitor the supply voltage of digital systems and provide a reset signal to the host processor when necessary, ensuring proper system initialization during power-up, power-down, or brown-out conditions.

Key Features

  • Reset Threshold Voltage: The MIC6315-41D2UY-TR features a precise factory-trimmed threshold voltage of 4.125V, making it suitable for 5V-powered systems.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Reset Delay Time: It offers an externally adjustable reset delay time, allowing designers to tailor the reset timing to specific system requirements.
  • Output Type: The reset output is of the active-low, open-drain type, providing versatile interfacing with other components.
  • Temperature Range: The MIC6315-41D2UY-TR operates over a broad temperature range, suitable for commercial-grade applications.
  • Package: It comes in a compact SOT-143 package, making it ideal for space-constrained applications.

Applications

The MIC6315-41D2UY-TR is a versatile component that can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Controllers

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The MIC6315-41D2UY-TR reset circuit is no exception, offering stable and reliable performance even in challenging environmental conditions. It is a product designed with the high standards of industrial-grade components, ensuring longevity and consistent operation throughout its lifespan.

Ordering Information

The MIC6315-41D2UY-TR is available in tape and reel packaging, facilitating efficient assembly during mass production. Its part number reflects the tape and reel delivery system (TR suffix), indicating that it is ready for automated pick-and-place manufacturing processes.

For engineers and system designers looking for a reliable reset circuit solution, the MIC6315-41D2UY-TR from Microchip Technology offers the perfect blend of precision, power efficiency, and flexibility, making it an excellent choice for safeguarding digital systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess