EN
  • EN
  • DE

MIC29311-5.1BT

Part No MIC29311-5.1BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 3A Fast-Response LDO Regulator for USB Preliminary Information | IC REG LINEAR 5.1V 3A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 8V
Min/Fixed Output Voltage 5.1V
Maximum Dropout Voltage 1V at 3A
Output Current 3A
Current - Quiescent (Iq) 20mA
Maximum Supply Current 150mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number MIC29311-5.1
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222409-MIC29311-5.1BT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29311-5.1BT CAD Model

Description

Product Overview: MIC29311-5.1BT by Microchip Technology

The MIC29311-5.1BT is a robust, high-current, low-dropout regulator designed by Microchip Technology, offering a substantial 3A of output current. This regulator is specifically engineered to maintain a consistent 5.1V output voltage, which is crucial for reliable operation in a variety of electronic applications. The device is housed in a TO-220 package, known for its excellent thermal performance, making it an ideal choice for handling significant power levels without overheating.

Key Features

  • High Output Current: Capable of delivering up to 3A of continuous current, the MIC29311-5.1BT is suitable for high-power applications.
  • Low Dropout Voltage: Designed to operate with a minimal voltage drop between the input and output, ensuring efficient power usage and extended battery life in portable devices.
  • Fixed Output Voltage: Provides a stable 5.1V output, which is essential for driving consistent performance in digital circuits and microcontroller-based systems.
  • Thermal and Overcurrent Protection: Includes built-in safety features that protect the device and the system from damage due to excessive heat or current.
  • Adjustable Output: While the device is optimized for a 5.1V output, it also offers the flexibility to adjust the voltage as needed for specific applications.

Applications

The MIC29311-5.1BT is versatile and can be used in a wide array of electronic devices. Its high-current capability and stable voltage output make it an excellent choice for:

  • Power supplies for computer peripherals and network equipment
  • High-performance battery-powered devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems

Reliability and Performance

Microchip Technology's commitment to quality ensures that the MIC29311-5.1BT regulator is reliable for both commercial and industrial environments. With its robust design and comprehensive protection features, this LDO regulator offers both performance and peace of mind for developers and engineers seeking a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess