LT1956IGN#PBF - High Voltage Step-Down Switching Regulator
The LT1956IGN#PBF is a robust high voltage, monolithic buck (step-down) switching regulator designed to deliver efficiency and compactness for power supply designs. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this component is engineered to address a wide array of applications requiring a high voltage input and a regulated lower voltage output.
Key Features
- Wide Input Voltage Range: The LT1956IGN#PBF can handle a broad range of input voltages from 4V to 60V, making it versatile for various industrial and automotive applications.
- Adjustable Switching Frequency: With a user-adjustable switching frequency from 100kHz to 500kHz, designers can optimize the regulator for efficiency or component size.
- Stable with Low ESR Capacitors: The device is stable with ceramic output capacitors, reducing the need for bulky and expensive tantalum or aluminum electrolytic capacitors.
- High Efficiency: A high efficiency of up to 96% allows for reduced power loss and improved thermal performance.
- Integrated 1.5A Switch: The built-in 1.5A switch enables the LT1956IGN#PBF to deliver substantial output currents with ease.
Applications
The LT1956IGN#PBF is suitable for a variety of applications, including but not limited to:
- Telecommunications
- Industrial Power Supplies
- Automotive Systems
- Portable Battery-Powered Devices
- Distributed Power Systems
Product Specifications
Parameter
Value
Package
16-Pin SSOP
Temperature Range
-40°C to 85°C
Output Voltage
Adjustable down to 1.25V
Switching Frequency
100kHz to 500kHz (Adjustable)
The LT1956IGN#PBF is a powerful solution for designers looking for a high-performance, reliable, and flexible step-down regulator capable of managing high input voltages and delivering a stable output. Its robust feature set and ease of use make it an excellent choice for a wide range of power management tasks.