Product Overview: LT1961IMS8E#TRPBF
The LT1961IMS8E#TRPBF is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to deliver precision, low-noise, and fast transient response. This regulator is capable of supplying up to 1.5A of output current with a dropout voltage of just 300mV at full load, which makes it an excellent choice for tight voltage regulation in a wide array of applications, including sensitive RF and analog circuitry.
Key Features
- High Output Current: Capable of delivering up to 1.5A of continuous output current.
- Low Dropout Voltage: Maintains a low dropout voltage of only 300mV at full load, ensuring efficient operation even in low headroom applications.
- Low Noise: With its low-noise characteristics, it is ideal for noise-sensitive applications, providing a clean power supply.
- Fast Transient Response: Exhibits a swift transient response, which is critical for maintaining voltage stability during rapid load changes.
- Adjustable Output Voltage: The output voltage can be set from 1.21V to 20V with an external resistor divider, offering versatility across different design requirements.
- Stable with Low ESR Capacitors: Remains stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types.
- Thermal Protection: Includes internal thermal shutdown protection to safeguard the device under extreme operating conditions.
- Overcurrent Protection: Features overcurrent protection to prevent damage from excessive loads or short-circuit conditions.
Applications
The LT1961IMS8E#TRPBF's performance characteristics make it suitable for a wide range of applications, such as:
- Portable and battery-powered equipment
- RF and wireless infrastructure
- High-end audio equipment
- Medical devices
- Automotive electronics
- Industrial instrumentation
Package and Quality
This LDO comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The part number ending with TRPBF indicates that the device is provided in tape and reel packaging and is lead-free, adhering to RoHS compliance for environmental safety.
With its robust feature set, the LT1961IMS8E#TRPBF from Linear Technology stands out as a versatile and reliable LDO regulator, perfect for applications requiring high performance and precision voltage regulation.