EN
  • EN
  • DE

LT1962EMS8-1.8#PBF

Part No LT1962EMS8-1.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.3A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.43V @ 300mA
Output Current 300mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.27V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020350-LT1962EMS8-1.8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-1.8#PBF CAD Model

Description

The LT1962EMS8-1.8#PBF is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver a well-regulated 1.8V output. This regulator stands out for its low noise characteristics, making it an ideal choice for sensitive RF supply applications and precision analog circuits where power supply noise can adversely affect performance.

Key Features

  • Output Voltage: Fixed at 1.8V, providing a stable and precise voltage for critical applications.
  • Low Noise: With a low output noise of only 20µV RMS, this regulator ensures clean power delivery.
  • Low Dropout Voltage: The device maintains regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • High Output Current: Capable of delivering up to 300mA of output current, suitable for a wide range of applications.
  • Thermal Protection: Built-in thermal shutdown protects the device from overheating and potential damage.
  • No Protection Diodes Needed: Internal circuitry eliminates the need for additional protection, simplifying design and reducing component count.
  • Stable with Low ESR Capacitors: Stability with aluminum, tantalum, or ceramic capacitors offers flexibility in design.

Applications

The LT1962EMS8-1.8#PBF is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Reference voltage sources
  • Portable and handheld devices
  • High-efficiency linear power supplies
  • RF and wireless systems
  • Precision instrumentation

Product Specifications

Parameter Value
Output Voltage (V) 1.8
Dropout Voltage (Typ) 300mV @ 300mA
Output Noise (20µV RMS) 10Hz to 100kHz
Maximum Output Current (mA) 300
Package MSOP-8

With its robust feature set and high reliability, the LT1962EMS8-1.8#PBF low dropout regulator is a go-to solution for applications demanding low noise and stable power supply.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1511 $51.5110
24+ $4.2266 $101.4384
37+ $4.0945 $151.4965
51+ $3.9624 $202.0824
66+ $3.8303 $252.7998
88+ $3.4341 $302.2008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,660 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess