EN
  • EN
  • DE

LT1963AEQ-1.8#PBF

Part No LT1963AEQ-1.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 020354-LT1963AEQ-1.8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1963AEQ-1.8#PBF CAD Model

Description

LT1963AEQ-1.8#PBF - Low Noise, Fast Transient Response LDO Regulator

The LT1963AEQ-1.8#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, now part of Analog Devices, that offers exceptional power supply performance for noise-sensitive applications. This particular model provides a fixed output voltage of 1.8V, making it an ideal choice for powering advanced microprocessors, microcontrollers, and DSPs that require a stable and precise voltage supply.

Key Features:

  • Low Noise Output: With an ultra-low output noise of just 40µV RMS, the LT1963AEQ-1.8#PBF ensures a clean and stable voltage, which is crucial for high-performance audio, RF, and precision analog circuits.
  • Fast Transient Response: The LDO's ability to quickly respond to changes in load allows it to maintain a consistent output voltage even under dynamic conditions, which is essential for applications with rapidly switching loads.
  • High Efficiency: Its low dropout voltage (typically 340mV at full load) allows for efficient operation, especially when the input-to-output voltage differential is small, reducing power loss and improving overall system efficiency.
  • Stable with Low ESR Capacitors: The LT1963AEQ-1.8#PBF remains stable with output capacitors as low as 10µF, enabling the use of smaller, cheaper, and more reliable ceramic capacitors over tantalum types.
  • Overtemperature/Overcurrent Protection: Built-in thermal and current limit protections safeguard the device and the system from extreme operating conditions, enhancing reliability and longevity.
  • Adjustable Output from 1.21V to 20V: While this model provides a fixed 1.8V output, the family of devices offers an adjustable output version for a wide range of applications.

Applications:

The LT1963AEQ-1.8#PBF is designed for use in a variety of applications where voltage regulation with minimal noise is required. It is particularly well-suited for:

  • High-end Audio Equipment
  • RF and Wireless Infrastructure
  • Test and Measurement Systems
  • Medical Equipment
  • Industrial Controls
  • Automotive Power Supplies

Package and Quality:

Encased in a robust 5-lead TO-220 package, the LT1963AEQ-1.8#PBF is designed for easy integration into a wide range of products. The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its combination of low noise, fast transient response, and high power supply rejection ratio (PSRR), the LT1963AEQ-1.8#PBF is an optimal solution for delivering clean power in sensitive electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess