EN
  • EN
  • DE

LT1963AEQ-2.5#TRPBF

Part No LT1963AEQ-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 125251-LT1963AEQ-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1963AEQ-2.5#TRPBF CAD Model

Description

LT1963AEQ-2.5#TRPBF - Low Noise, Fast Transient Response LDO from Linear Technology

The LT1963AEQ-2.5#TRPBF is a high-performance low dropout linear regulator (LDO) that offers outstanding ac performance with very low dropout voltage and fast transient response. Manufactured by Linear Technology, now part of Analog Devices, this regulator is designed for precision, high-reliability applications that require optimal power regulation.

This LDO is capable of delivering up to 1.5A of continuous output current with a typical dropout voltage of just 340mV at full load, which makes it an excellent choice for systems where voltage regulation close to the input supply is needed. The LT1963AEQ-2.5#TRPBF is optimized for a fixed output voltage of 2.5V, which is a common requirement for digital circuits and microprocessor-based systems.

The device features low noise operation, with an output noise as low as 40µVRMS over a 10Hz to 100kHz bandwidth, making it suitable for sensitive RF supply applications and high-fidelity audio. Additionally, the LT1963AEQ-2.5#TRPBF has fast transient response characteristics that help maintain stable output voltage during rapid changes in load, an essential feature for powering modern microprocessors and digital signal processors.

With a wide operating temperature range of -40°C to 125°C, the LT1963AEQ-2.5#TRPBF is designed for use in a variety of environments and applications. It is packaged in a thermally efficient 5-lead DD-Pak package that aids in heat dissipation, ensuring reliable performance even under heavy load conditions.

Protection features of this LDO include internal current limiting, thermal shutdown, and reverse battery protection, which safeguard the device and the load in adverse conditions. The LT1963AEQ-2.5#TRPBF also supports adjustable current limiting, allowing for design flexibility and additional protection for downstream components.

Whether you're designing power supplies for high-end communications equipment, portable devices, or precision instrumentation, the LT1963AEQ-2.5#TRPBF from Linear Technology provides a robust and reliable power management solution that ensures clean and stable power for your sensitive electronic circuits.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6837 $53.4185
12+ $8.7662 $105.1944
18+ $8.4922 $152.8596
25+ $8.2183 $205.4575
32+ $7.9443 $254.2176
43+ $7.1225 $306.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,943 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess