EN
  • EN
  • DE

LT1963AES8-1.8#TRPBF

Part No LT1963AES8-1.8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 145217-LT1963AES8-1.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1963AES8-1.8#TRPBF CAD Model

Description

LT1963AES8-1.8#TRPBF - Low Noise, Fast Transient Response LDO Regulator

The LT1963AES8-1.8#TRPBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to provide a stable and noise-free voltage supply for sensitive electronic applications. This regulator offers a fixed output voltage of 1.8V, which is ideal for powering advanced microprocessors, FPGAs, and other digital ICs that require a precise, low-noise power source.

With its ability to deliver up to 1.5A of continuous output current, this LDO is well-suited for high-power applications. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation. This makes the LT1963AES8-1.8#TRPBF an excellent choice for battery-powered devices, where energy efficiency is paramount.

The device boasts an impressive transient response, capable of maintaining a stable output voltage despite rapid changes in load current. This feature is critical for maintaining system reliability and performance, particularly in applications with highly dynamic loads. Additionally, the regulator's low output noise of only 40μVRMS over a 10Hz to 100kHz bandwidth makes it suitable for noise-sensitive applications such as audio and RF circuits.

The LT1963AES8-1.8#TRPBF comes in a thermally efficient 8-lead SOIC package, ensuring that the device can handle high current levels without overheating. It also includes several built-in protection features such as overcurrent protection, reverse battery protection, and thermal shutdown, safeguarding your circuitry under adverse conditions.

For design flexibility, the regulator does not require an external bypass capacitor for stability, although adding one can further improve noise performance. This, combined with its stable operation with ceramic output capacitors, makes the LT1963AES8-1.8#TRPBF a versatile solution for a wide range of applications.

In summary, the LT1963AES8-1.8#TRPBF from Linear Technology is a robust, high-performance LDO regulator that offers low noise, fast transient response, and high current capability, making it an ideal choice for demanding applications where power integrity is crucial.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2955 $58.0685
15+ $6.8066 $102.0990
23+ $6.5939 $151.6597
32+ $6.3812 $204.1984
41+ $6.1685 $252.9085
55+ $5.5304 $304.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,391 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess