EN
  • EN
  • DE

LM2738YMYEVAL

Part No LM2738YMYEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LM2738 EMSOP / LM2738X/LM2738Y DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1.5A
Voltage - Input 3 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2738
Win Source Part Number 778847-LM2738YMYEVAL
Popularity Medium
Supply and Demand Status Balance
Family Name LM2738
Introduction Date April 10, 2008
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2738YMYEVAL CAD Model

Description

The LM2738YMYEVAL from Texas Instruments is a robust evaluation platform designed for testing and assessing the capabilities of the LM2738 low-voltage regulator. This evaluation board provides engineers and designers with a convenient and efficient way to explore the features and performance of the LM2738 regulator, which is ideal for a wide range of power supply applications.

Key Features:

  • High-Efficiency Regulator: The LM2738 is a high-frequency PWM buck regulator that provides high efficiency and reduces the overall size of the power supply.
  • Adjustable Output: Users can adjust the output voltage from the regulator to suit various application needs, offering flexibility in design.
  • Input Voltage Range: The board operates over a wide input voltage range, accommodating different power sources and ensuring compatibility with various systems.
  • Thermal Performance: The evaluation board is designed to manage heat effectively, ensuring that the LM2738 operates within its temperature specifications under various load conditions.
  • Compact Size: The LM2738YMYEVAL is designed to be compact, making it easy to integrate into existing setups without requiring significant space.

Applications:

The LM2738YMYEVAL is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Point-of-load conversions

Design and Layout:

The evaluation board includes all the necessary components to facilitate immediate testing. It features a user-friendly layout with clearly marked test points, making it easy to measure performance parameters such as efficiency, output ripple, and transient response. The board also includes jumpers and headers for quick configuration changes and probing.

Support and Documentation:

Texas Instruments provides comprehensive support for the LM2738YMYEVAL, including detailed documentation, schematic diagrams, and application notes. This ensures that users can maximize the utility of the evaluation board and expedite the development process.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess