The Winbond W24512AK-15 is a high-performance CMOS static random access memory (SRAM) device, organized as 64K x 8 bits. It's designed for applications demanding fast access times and low power consumption, often found in embedded systems and data acquisition devices.
Applications:
- Embedded Systems
- Data Acquisition
- Industrial Control
- Medical Devices
- Networking Equipment
Features:
- Fast Access Time: 15 ns
- Low Power Consumption
- Single 5V Power Supply
- TTL Compatible Inputs and Outputs
- Three-State Outputs
- Available in SOIC Package
Benefits:
- High-speed data access enhances overall system performance.
- Reduced power consumption contributes to energy efficiency and extends battery life in portable applications.
- Easy integration with standard logic circuits using TTL compatibility.
- Avoids bus contention issues with three-state outputs.
- Compact SOIC package saves board space.
Technical Specifications:
The W24512AK-15 operates with a single 5V power supply, exhibiting low active and standby currents to conserve energy. Its 15ns access time ensures quick data retrieval. The device uses CMOS technology, allowing for efficient and reliable performance over a wide temperature range. Standard read and write cycles are supported, controlled by chip enable (/CE), output enable (/OE), and write enable (/WE) signals. The address inputs are used to select one of the 65,536 memory locations.
This SRAM is well-suited for applications requiring high-speed, low-power memory within a compact form factor. Its TTL compatibility and three-state outputs simplify integration into existing systems, providing a reliable and efficient memory solution for various embedded applications.