EN
  • EN
  • DE

LT1963AES8-2.5#TRPBF

Part No LT1963AES8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123957-LT1963AES8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1963AES8-2.5#TRPBF CAD Model

Description

LT1963AES8-2.5#TRPBF: High-Performance Low Dropout Linear Regulator

The LT1963AES8-2.5#TRPBF is a state-of-the-art low dropout linear regulator (LDO) designed and manufactured by Linear Technology, which is now part of Analog Devices. This component is known for its high efficiency, low noise, and excellent thermal performance, making it an ideal choice for precision applications that require a stable and reliable power supply.

This LDO can deliver up to 1.5A of continuous output current with a dropout voltage of just 340mV at full load, which allows for efficient operation even in low headroom situations. The LT1963AES8-2.5#TRPBF has a fixed output voltage of 2.5V, which is a common voltage level used in digital circuits and microcontroller-based systems.

The LT1963AES8-2.5#TRPBF is designed with an advanced architecture that provides fast transient response and excellent loop stability while using low ESR ceramic capacitors. This feature is particularly important for applications where the load conditions change rapidly, such as in digital signal processors (DSPs), field-programmable gate arrays (FPGAs), and microprocessors.

In terms of noise reduction, this LDO boasts a very low output noise of only 40µVRMS over a 10Hz to 100kHz bandwidth, which is critical for sensitive applications like RF circuits, precision instrumentation, and high-end audio equipment. Additionally, it has the capability to reject high-frequency noise from the input supply, which further enhances the overall system performance.

The LT1963AES8-2.5#TRPBF comes in a robust 8-lead SOIC package, which is designed to handle high levels of thermal stress and is suitable for surface-mount technology (SMT) on printed circuit boards. It also features built-in protection mechanisms, including overcurrent protection, reverse battery protection, and thermal shutdown, ensuring the safety and longevity of both the regulator and the application it powers.

Overall, the LT1963AES8-2.5#TRPBF from Linear Technology is a top-tier power management solution for designers who require a high-quality, reliable, and low-noise voltage regulator for their critical applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1573 $55.4157
18+ $5.7676 $103.8168
27+ $5.5728 $150.4656
39+ $5.1831 $202.1409
51+ $4.9882 $254.3982
63+ $4.7934 $301.9842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess