EN
  • EN
  • DE

LT1963AEST-3.3V

Part No LT1963AEST-3.3V
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710894-LT1963AEST-3.3V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963AEST-3.3V CAD Model

Description

LT1963AEST-3.3V Voltage Regulator

The LT1963AEST-3.3V from Linear Technology is a high-performance, low dropout linear regulator designed to deliver a continuous output current of up to 1.5A with a fixed output voltage of 3.3V. This regulator is part of the LT1963 series, known for their low noise, high efficiency, and fast transient response, making them suitable for a wide range of applications including sensitive RF and audio circuits, as well as FPGA and microprocessor power supplies.

The device is optimized for low voltage applications and has a dropout voltage of typically 340mV at full load, which allows for efficient operation even when the input-to-output differential is small. The low dropout voltage combined with a low quiescent current makes the LT1963AEST-3.3V an excellent choice for battery-powered devices, where maximizing battery life is crucial.

One of the key features of the LT1963AEST-3.3V is its stability with ceramic output capacitors, requiring a minimum of only 10μF for stability, which can be of critical importance in space-constrained applications. Additionally, the regulator has built-in protection features including overcurrent and overtemperature protection, ensuring reliable operation under a wide range of conditions.

The device is housed in a thermally efficient TO-263 package, which aids in heat dissipation and allows for operation at higher ambient temperatures without the need for additional heatsinking. This makes the LT1963AEST-3.3V a versatile choice for both commercial and industrial environments.

For applications requiring different output voltages, the LT1963 series includes adjustable versions that can be configured with external resistors. However, the LT1963AEST-3.3V with its fixed 3.3V output provides a convenient solution for applications where the voltage requirement is known and stability is paramount.

In summary, the LT1963AEST-3.3V is a robust, high-performance LDO voltage regulator that offers low dropout, low noise, and high efficiency, suitable for a variety of demanding applications.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Torex Semiconductor Ltd
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $0.9663

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9857 $51.8141
27+ $3.7286 $100.6722
42+ $3.6000 $151.2000
60+ $3.3429 $200.5740
78+ $3.2143 $250.7154
98+ $3.0858 $302.4084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess