EN
  • EN
  • DE

LT1963ES8-1.8#TRPBF

Part No LT1963ES8-1.8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111867-LT1963ES8-1.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1963ES8-1.8#TRPBF CAD Model

Description

The LT1963ES8-1.8#TRPBF is a high-performance low dropout linear regulator (LDO) brought to you by Linear Technology, which is renowned for its exceptional power management solutions. This regulator is designed to deliver a continuous output current of up to 1.5A with an output voltage of 1.8V, making it an ideal choice for precision power supply applications that demand low noise, high output accuracy, and fast transient response.

Key Features:

  • Low Noise: With an ultra-low noise performance of only 40μVRMS over a 10Hz to 100kHz bandwidth, the LT1963ES8-1.8#TRPBF is perfect for sensitive RF and analog circuitry that requires a pristine power supply.
  • Fast Transient Response: The device's ability to quickly respond to step changes in load allows it to maintain output voltage stability, which is critical in high-performance applications.
  • High Output Accuracy: The output voltage is accurate to within ±1.5% over line, load, and temperature variations, ensuring reliable operation under varying conditions.
  • Low Dropout Voltage: The LDO operates with a dropout voltage of typically 340mV at full load, which enhances efficiency and allows operation with a minimal difference between the input and output voltages.
  • Adjustable Output: While pre-configured for a 1.8V output, the regulator provides the flexibility to adjust the output voltage from 1.21V to 20V with the use of external resistors.
  • Thermal Protection: It includes internal thermal shutdown protection that safeguards the device under abnormal thermal conditions.
  • Stable with Low ESR Output Capacitors: The LT1963ES8-1.8#TRPBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design.

Applications:

The LT1963ES8-1.8#TRPBF is suitable for a wide range of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Low noise instrumentation
  • Microprocessor and microcontroller supplies
  • Battery-powered devices

Offered in the ES8 package, the LT1963ES8-1.8#TRPBF is available in tape and reel packaging (denoted by the TRPBF suffix), ensuring convenient and secure supply chain management for high volume production needs. With its robust feature set, this LDO regulator is an excellent choice for designers seeking a high-quality power solution that meets stringent performance requirements.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2935 $50.4570
54+ $1.8818 $101.6172
83+ $1.8230 $151.3090
114+ $1.7642 $201.1188
147+ $1.7054 $250.6938
197+ $1.5290 $301.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,368 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess