EN
  • EN
  • DE

LT1963EST-3.3#TRPBF

Part No LT1963EST-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 144029-LT1963EST-3.3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963EST-3.3#TRPBF CAD Model

Description

LT1963EST-3.3#TRPBF - Low Noise, Fast Transient Response LDO Regulator

The LT1963EST-3.3#TRPBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to provide a fixed output voltage of 3.3V with a maximum output current of 1.5A. This LDO regulator is well-suited for applications requiring a low noise power supply with a fast transient response.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and precise voltage for sensitive electronics.
  • Output Current: Capable of delivering up to 1.5A, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: The device maintains regulation with minimal input-to-output voltage difference, enhancing efficiency and allowing operation with very low input voltages.
  • Low Noise: With an optimized design for low noise operation, it is ideal for noise-sensitive applications such as audio and RF circuits.
  • Fast Transient Response: Rapidly responds to changes in load, preserving output voltage stability under dynamic conditions.
  • Stable with Low ESR Capacitors: Compatible with a wide range of capacitors, including ceramic types, for greater flexibility in design.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing reliability and longevity.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive loads or short-circuit conditions.

Applications

The LT1963EST-3.3#TRPBF is versatile and can be used in various applications where a clean and stable power supply is crucial. These include:

  • High-end audio equipment
  • Precision data acquisition systems
  • RF and wireless infrastructure
  • Medical equipment
  • Industrial instrumentation

Package and Quality

The device comes in a thermally efficient TO-263 package, which aids in heat dissipation and ensures stable performance even at higher output currents. Additionally, the LT1963EST-3.3#TRPBF is RoHS compliant and adheres to high-quality standards, ensuring reliability for critical and demanding applications.

With its robust feature set, the LT1963EST-3.3#TRPBF from Linear Technology stands out as a high-quality power management solution for designers looking to optimize their systems for noise sensitivity and transient response without sacrificing efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1683 $60.8415
11+ $9.9842 $109.8262
16+ $9.6722 $154.7552
22+ $9.3602 $205.9244
28+ $9.0482 $253.3496
37+ $8.1122 $300.1514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess