EN
  • EN
  • DE

LT1964ES5-5

Part No LT1964ES5-5
Manufacturer Linear Technology
Description 200mA, Low Noise,Low Dropout Negative Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206484-LT1964ES5-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT1964ES5-5 CAD Model

Description

The LT1964ES5-5 is a high-performance, low dropout negative voltage regulator designed by Linear Technology. Crafted to provide precision and stability, this regulator is ideal for a diverse range of applications, including portable and battery-powered equipment, where efficient power management is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of -5V, which is ideal for various analog circuits that require a stable negative supply.
  • Low Dropout Voltage: It has a low dropout voltage of 340mV at full load, which enhances efficiency by allowing operation closer to the battery voltage.
  • Output Current: Capable of delivering up to 200mA of output current, it suits a wide range of low-power applications.
  • Low Noise: With its low noise performance, it is particularly suitable for noise-sensitive applications such as precision instrumentation and RF circuits.
  • Stable with Low ESR Capacitors: The LT1964ES5-5 is stable with output capacitors as low as 10μF, allowing the use of ceramic capacitors that are smaller, cheaper, and more reliable than tantalum capacitors.
  • Overcurrent and Overtemperature Protection: Built-in protection features ensure the longevity and reliability of both the regulator and the system it is used in.

Applications

The LT1964ES5-5 is versatile and can be used in a variety of applications, including:

  • Portable Battery-Powered Devices
  • Power Supplies for Operational Amplifiers
  • High-Efficiency Negative Voltage Converters
  • Low Noise Instrumentation

Package and Availability

The device comes in a small, 5-lead SOT-23 package, which is advantageous for space-constrained applications. Its compact size and low profile make it an excellent choice for portable devices.

With its combination of features, the LT1964ES5-5 from Linear Technology stands out as a reliable and efficient solution for generating a stable negative voltage in a variety of electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,013 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess