LT1964ES8 - Low Dropout Negative Regulator
The LT1964ES8 from Linear Technology is a high-performance, low dropout negative voltage regulator designed for applications requiring a low noise, negative voltage supply. It is a robust solution for powering sensitive analog circuits in a variety of electronic devices.
Key Features:
- Output Voltage Range: The LT1964ES8 offers an adjustable output voltage from -1.22V to -20V, providing flexibility for different circuit requirements.
- Low Dropout Voltage: With a low dropout voltage of only 340mV at 200mA, this regulator maintains efficiency and provides a stable output even when the input voltage is close to the output voltage.
- High Output Current: Capable of delivering up to 200mA of output current, it can easily handle moderate loads.
- Low Noise: It is designed with low noise performance in mind, making it ideal for sensitive applications such as precision instrumentation and audio amplifiers.
- Stable with Low ESR Capacitors: The LT1964ES8 remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors needed.
- Overcurrent and Overtemperature Protection: Built-in protection features ensure the longevity and reliability of the regulator under various conditions.
- Small Package: Available in an 8-lead SOIC package, it occupies minimal space on a circuit board, making it suitable for compact designs.
Applications:
The LT1964ES8 is versatile and can be used in a wide range of applications, including:
- Portable Battery-Powered Devices
- Precision Instrumentation
- Reference Voltage Supplies
- Negative Voltage Converters
- Audio Amplifiers
With its combination of features, the LT1964ES8 is an excellent choice for designers looking for a reliable, high-performance negative voltage regulator. Whether for industrial, commercial, or consumer applications, this regulator ensures a stable and clean power supply for critical circuitry.