EN
  • EN
  • DE

LT1965IQ#PBF

Part No LT1965IQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.1A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 19.5V
Dropout Voltage-Max 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA to 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 19.5 V
Voltage - Dropout (Typical) 0.31V @ 1.1A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 072345-LT1965IQ#PBF
Ultra Librarian 3D Model Ultra Librarian LT1965IQ#PBF CAD Model

Description

LT1965IQ#PBF - Low Noise, Low Dropout Linear Regulator

The LT1965IQ#PBF is a high-performance, low dropout linear regulator designed and manufactured by Linear Technology, now part of Analog Devices. This regulator offers a stable and reliable power supply solution for applications requiring low noise, fast transient response, and low dropout voltage. It is ideal for powering noise-sensitive circuits such as precision data converters, RF systems, and high-end audio equipment.

Key Features

  • Low Dropout Voltage: The LT1965IQ#PBF boasts a low dropout voltage of only 300mV at full load, which allows for efficient operation even when the input-to-output voltage difference is minimal, ensuring a stable output even under low input voltage conditions.
  • Adjustable Output: It offers an adjustable output from 1.2V to 20V, which can be set by external resistors, providing flexibility for various design requirements.
  • High Output Current: Capable of delivering up to 1.1A of continuous output current, this regulator can handle a wide range of power demands.
  • Low Noise: With an output noise as low as 40µVRMS over a 10Hz to 100kHz bandwidth, the LT1965IQ#PBF is an excellent choice for sensitive applications where power supply noise can impact performance.
  • Fast Transient Response: The device responds quickly to changes in load, ensuring a stable output voltage even during rapid load changes, which is crucial for high-speed digital circuits and other sensitive components.
  • Stable with Low ESR Ceramic Capacitors: The LT1965IQ#PBF remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than their tantalum counterparts.
  • Protection Features: It includes built-in protection features such as overcurrent and overtemperature protection, enhancing the reliability and longevity of both the regulator and the overall system.
  • Thermal Performance: The device is offered in a 5-lead TO-220 package, which provides excellent thermal performance and is suitable for demanding environments.

Applications

The versatile LT1965IQ#PBF is suitable for a wide range of applications including:

  • High-end Audio Equipment
  • Precision Data Acquisition Systems
  • RF and Wireless Infrastructure
  • Medical Equipment
  • Industrial Instrumentation

With its combination of low noise, high output current, and fast transient response, the LT1965IQ#PBF linear regulator is an excellent choice for designers seeking to optimize power management in their high-performance applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4545 $57.2725
11+ $9.3986 $103.3846
17+ $9.1049 $154.7833
23+ $8.8112 $202.6576
30+ $8.5175 $255.5250
40+ $7.6364 $305.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess