EN
  • EN
  • DE

LT1965IQ#TRPBF

Part No LT1965IQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.1A 5DDPAK / LDO Regulator Pos 1.2V to 19.5V 1.1A Automotive 6-Pin(5+Tab) DDPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.2V
Output Voltage MAX 19.5V
Voltage Dropout (Maximum) 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA ~ 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Win Source Part Number 780803-LT1965IQ#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1965
Introduction Date August 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1965IQ#TRPBF CAD Model

Description

Product Overview: LT1965IQ#TRPBF

The LT1965IQ#TRPBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Linear Technology, now part of Analog Devices. This robust component is known for its low noise, high output accuracy, and ease of use, making it an ideal choice for precision applications requiring a stable and clean power supply.

Key Features

  • Output Voltage Range: The device can deliver a variable output voltage from 1.2V to 20V, which can be set with external resistors.
  • High Output Current: It is capable of providing an output current of up to 1.1A, suitable for powering a wide range of devices.
  • Low Dropout Voltage: The LT1965IQ#TRPBF boasts a low dropout voltage of only 340mV at full load, which enhances efficiency and allows operation close to the input supply voltage.
  • Low Noise: With a low noise output of only 40µV RMS, this regulator is perfect for noise-sensitive applications such as audio and RF circuits.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design choices.
  • Thermal Protection: It includes internal thermal shutdown protection that safeguards the device from overheating and potential damage.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the regulator and the powered device are protected from excessive current draw.

Applications

The LT1965IQ#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power supplies for DSPs and FPGAs
  • High-efficiency linear power supplies
  • Post-regulation for switching supplies

Product Packaging and Quality

The LT1965IQ#TRPBF comes in a 5-lead DDPAK/TO-263 package, which is designed for surface mount technology (SMT) and is suitable for high-volume production. As with all Linear Technology products, it is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments.

Whether you're designing for sensitive analog circuits or looking for a reliable power solution for digital systems, the LT1965IQ#TRPBF from Linear Technology is a solid choice that combines performance, versatility, and reliability.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5254 $50.5080
49+ $2.0721 $101.5329
75+ $2.0073 $150.5475
103+ $1.9426 $200.0878
134+ $1.8778 $251.6252
179+ $1.6836 $301.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess