Product Overview: LT1996ACDD#PBF
The LT1996ACDD#PBF is a high-precision, low-noise, fully differential input/output amplifier designed by Linear Technology. This versatile component is well-suited for a wide range of applications, including data acquisition systems, signal conditioning, and industrial instrumentation. The LT1996ACDD#PBF offers excellent performance with a high level of integration, making it a valuable addition to any electronic system that requires accurate signal amplification.
Key Features
- Precision Specifications: The device boasts a low offset voltage and drift, ensuring accurate amplification over a wide temperature range.
- High CMRR: With a high Common Mode Rejection Ratio (CMRR), the LT1996ACDD#PBF can effectively minimize the influence of common-mode signals, thus improving measurement accuracy.
- Wide Supply Range: It operates from a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
- Flexible Gain Configuration: The amplifier allows for easy gain configuration without external resistors, reducing external component count and simplifying design.
- Fully Differential: The fully differential input and output capability makes it ideal for driving high-performance analog-to-digital converters (ADCs).
Applications
- Data Acquisition Systems
- Signal Conditioning Circuits
- Industrial Instrumentation
- Medical Devices
- Automatic Test Equipment
Product Specifications
Parameter
Value
Package
10-lead DFN (3mm × 3mm)
Temperature Range
−40°C to 85°C
Supply Voltage Range
2.85V to 36V, ±2.85V to ±18V
Offset Voltage
35µV Maximum
The LT1996ACDD#PBF from Linear Technology is a robust and reliable choice for precision amplification needs. Its combination of accuracy, flexibility, and ease of use makes it a top contender for any application requiring a high-quality differential amplifier.