EN
  • EN
  • DE

LT1999IMS8-20F#PBF

Part No LT1999IMS8-20F#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP CUR SENSE 2MHZ 8MSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 3 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780845-LT1999IMS8-20F#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1999-20
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1999IMS8-20F#PBF CAD Model

Description

The LT1999IMS8-20F#PBF from Linear Technology is a robust, precision current sense amplifier designed for a wide range of applications requiring high voltage and high precision measurements. This device is an essential component for power management systems, providing accurate current monitoring in applications such as battery chargers, switching power supplies, and motor control circuits.

Key Features:

  • High Voltage Capability: The LT1999IMS8-20F#PBF can handle common mode voltages from -2V to 70V, making it suitable for high voltage applications without additional external components.
  • Precision Sensing: With a maximum input offset voltage of just 250µV and a gain error of 0.8%, this current sense amplifier ensures precise current measurement.
  • Fixed Gain: The device comes with a fixed gain of 20V/V, providing a high level of amplification for small sense voltages across a shunt resistor.
  • Wide Operating Temperature Range: The LT1999IMS8-20F#PBF operates over a temperature range from -40°C to 125°C, ensuring reliable performance in harsh conditions.
  • Robust Package: It is offered in an 8-lead MSOP package, which is compact and suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, being lead-free and RoHS compliant, making it suitable for use in a wide range of commercial and industrial markets.

Applications:

  • Power Management Systems
  • Battery Monitoring
  • Switching Power Supplies
  • Motor Control
  • Overcurrent Protection

The LT1999IMS8-20F#PBF is a versatile current sense amplifier that offers ease of use with minimal external components. Its precision and high voltage capabilities make it an ideal choice for designers looking to enhance the reliability and efficiency of their power monitoring systems. Linear Technology's commitment to quality ensures that this product will deliver consistent performance for a wide array of industrial and commercial applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess